ASUS logo

ASUS LYRA AC2200 Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43065
Info modified on:
29 Sept 2022, 16:53:35
Short summary description ASUS LYRA AC2200 Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White Internal:

ASUS LYRA AC2200, White, Internal, Tri-band (2.4 GHz / 5 GHz / 5 GHz), Wi-Fi 5 (802.11ac), Wi-Fi 5 (802.11ac)

Long summary description ASUS LYRA AC2200 Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White Internal:

ASUS LYRA AC2200. Product colour: White, Antenna type: Internal. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: Wi-Fi 5 (802.11ac)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.