ASUS logo

ASUS DSL-AC750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59391
Info modified on:
20 Dec 2024, 05:56:29
Short summary description ASUS DSL-AC750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS DSL-AC750, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL, Black, Tabletop router

Long summary description ASUS DSL-AC750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS DSL-AC750. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 433 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Management protocols: IGMP v1/v2/v3, Supported network protocols: IPv4, IPv6. Product type: Tabletop router, Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.