ASUS logo

ASUS USB-AC53 Nano WLAN 867 Mbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
435438
Info modified on:
14 Feb 2025, 15:52:42
Short summary description ASUS USB-AC53 Nano WLAN 867 Mbit/s:

ASUS USB-AC53 Nano, Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 867 Mbit/s, Black, Stainless steel

Long summary description ASUS USB-AC53 Nano WLAN 867 Mbit/s:

ASUS USB-AC53 Nano. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). USB powered. Product colour: Black, Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.