ASUS PCE-AC51, Wireless, PCI Express, WLAN, Wi-Fi 5 (802.11ac), 433 Mbit/s, Multicolour
ASUS PCE-AC51. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN. Maximum data transfer rate: 433 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: Multicolour