ASUS PCE-AC88, Internal, Wired, PCI Express, WLAN, Wi-Fi 5 (802.11ac)
ASUS PCE-AC88. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: WLAN. Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)