ASUS DSL-N16, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, ADSL2+, Black, Tabletop router
ASUS DSL-N16. WAN connection type: RJ-45. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA2-PSK. Product type: Tabletop router, Product colour: Black, LED indicators: DSL, LAN, Power, WAN, WLAN