ASUS logo

ASUS DSL-AC52U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113000
Info modified on:
30 May 2023, 12:07:58
Short summary description ASUS DSL-AC52U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS DSL-AC52U, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2, Black, Tabletop router

Long summary description ASUS DSL-AC52U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS DSL-AC52U. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 433 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK. Product type: Tabletop router, Product colour: Black, LED indicators: DSL, LAN, Power, USB, WAN, WLAN

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.