ASUS logo

ASUS RP-AC66 White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57284
Info modified on:
14 Mar 2024, 18:37:37
Short summary description ASUS RP-AC66 White:

ASUS RP-AC66, Internal & external, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 1300 Mbit/s, 1 GHz, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS, White

Long summary description ASUS RP-AC66 White:

ASUS RP-AC66. Antenna type: Internal & external. Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi data rate (max): 1300 Mbit/s, Bandwidth: 1 GHz. Product colour: White, LED indicators: Power, WLAN. Width: 139 mm, Depth: 85 mm, Height: 33.5 mm. Internal memory: 64 MB, Flash memory: 16 MB

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.