ASUS logo

ASUS RT-AC1200 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
269331
Info modified on:
14 Mar 2024, 19:43:38
Short summary description ASUS RT-AC1200 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-AC1200, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description ASUS RT-AC1200 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-AC1200. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Management protocols: UPnP, DLNA, IGMP v1/v2/v3, DNS Proxy, DHCP, SNMP, NTP Client, DDNS, Port Trigger, DMZ, System..., Supported network protocols: IPv4, IPv6. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, Power, USB, WAN, WLAN

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.