ASUS logo

ASUS RT-AC88U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211119
Info modified on:
14 Mar 2024, 19:24:22
Short summary description ASUS RT-AC88U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red:

ASUS RT-AC88U, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, Black, Red, Tabletop router

Long summary description ASUS RT-AC88U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red:

ASUS RT-AC88U. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1750 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet. Product type: Tabletop router, Product colour: Black, Red, LED indicators: LAN, Power, USB, WAN, WLAN, WPS. Antenna design: External. Processor frequency: 1400 MHz

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.