ASUS logo

ASUS 4G-AC55U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92459
Info modified on:
14 Mar 2024, 19:56:38
Short summary description ASUS 4G-AC55U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS 4G-AC55U, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, 4G, Black

Long summary description ASUS 4G-AC55U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS 4G-AC55U. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 4G, 3G standards: HSPA+, 4G standard: LTE. Security algorithms: 64-bit WEP, 128-bit WEP, 802.1x RADIUS, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Product colour: Black, LED indicators: LAN, Power, WAN, WLAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.