ASUS logo

ASUS RT-AC55U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107655
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS RT-AC55U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

ASUS RT-AC55U, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, 4G

Long summary description ASUS RT-AC55U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

ASUS RT-AC55U. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS. LED indicators: LAN, Power, USB, WAN, WLAN, WPS. Cables included: AC, LAN (RJ-45)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.