ASUS logo

ASUS DSL-N55U wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121028
Info modified on:
01 Nov 2022, 09:11:58
Short summary description ASUS DSL-N55U wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS DSL-N55U, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL, Black

Long summary description ASUS DSL-N55U wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS DSL-N55U. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 600 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK, WPS. Product colour: Black. Certification: CE, C-Tick, Telepermit, IDA, PCT, Wi-Fi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.