ASUS logo

ASUS USB-BT400 Bluetooth 3 Mbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
700347
Info modified on:
20 Dec 2024, 09:07:20
Short summary description ASUS USB-BT400 Bluetooth 3 Mbit/s:

ASUS USB-BT400, Wireless, USB, Bluetooth, 3 Mbit/s, Black

Long summary description ASUS USB-BT400 Bluetooth 3 Mbit/s:

ASUS USB-BT400. Connectivity technology: Wireless, Host interface: USB, Interface: Bluetooth. Maximum data transfer rate: 3 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). USB powered. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.