ASUS logo

ASUS Eee Note EA800 e-book reader Touchscreen 4 GB Wi-Fi Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89100
Info modified on:
02 Apr 2019, 12:24:00
Short summary description ASUS Eee Note EA800 e-book reader Touchscreen 4 GB Wi-Fi Black:

ASUS Eee Note EA800, 20.3 cm (8"), 768 x 1024 pixels, 3:4, DOC, ePub, PDF, PPT, TXT, XLS, MP3, BMP, GIF, JPG, PNG

Long summary description ASUS Eee Note EA800 e-book reader Touchscreen 4 GB Wi-Fi Black:

ASUS Eee Note EA800. Display diagonal: 20.3 cm (8"), Display resolution: 768 x 1024 pixels, Aspect ratio: 3:4. Document formats supported: DOC, ePub, PDF, PPT, TXT, XLS, Audio formats supported: MP3, Image formats supported: BMP, GIF, JPG, PNG. Internal storage capacity: 4 GB, Compatible memory cards: MicroSD (TransFlash), microSDHC, Maximum memory card size: 16 GB. Headphone connectivity: 3.5 mm, Interface type: USB 2.0, Wi-Fi standards: 802.11b, 802.11g. Megapixel (approx.): 2 MP

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.