ASUS logo

ASUS ZenDrive U8M (SDRW-08U8M-U) optical disc drive DVD±RW Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214373
Info modified on:
20 Dec 2024, 05:13:36
Short summary description ASUS ZenDrive U8M (SDRW-08U8M-U) optical disc drive DVD±RW Black:

ASUS ZenDrive U8M (SDRW-08U8M-U), Black, Tray, Horizontal, Desktop/Laptop, DVD±RW, USB Type-C

Long summary description ASUS ZenDrive U8M (SDRW-08U8M-U) optical disc drive DVD±RW Black:

ASUS ZenDrive U8M (SDRW-08U8M-U). Product colour: Black, Disc loading type: Tray, Mounting: Horizontal. Purpose: Desktop/Laptop, Optical drive type: DVD±RW, Interface: USB Type-C. DVD+R write speed: 8x, CD-R write speed: 24x, CD-RW write speed: 24x. CD-R read speed: 24x, CD-ROM read speed: 24x, DVD+R read speed: 8x. Windows operating systems supported: Windows 10, Windows 8, Windows 8.1, Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9...

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.