ASUS logo

ASUS DRW-24F1ST optical disc drive Internal DVD Super Multi DL Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122469
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS DRW-24F1ST optical disc drive Internal DVD Super Multi DL Black:

ASUS DRW-24F1ST, Black, Desktop, DVD Super Multi DL, Serial ATA, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RW, DVD-RW DL, 80,120 mm

Long summary description ASUS DRW-24F1ST optical disc drive Internal DVD Super Multi DL Black:

ASUS DRW-24F1ST. Product colour: Black. Purpose: Desktop, Optical drive type: DVD Super Multi DL, Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 24x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 170 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.