location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenFone ZE552KL-1A001WW 14 cm (5.5") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 3000 mAh Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenFone
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZE552KL-1A001WW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AZ0121-M00380
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:18:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ZenFone ZE552KL-1A001WW 14 cm (5.5") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 3000 mAh Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14 cm (5.5") 1920 x 1080 pixels
  • - Qualcomm Snapdragon 625 2 GHz
  • - 4 GB 64 GB MicroSD (TransFlash) 128 GB
  • - 4G Dual SIM MicroSIM + NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2
  • - Single camera 16 MP
  • - Lithium Polymer (LiPo) 3000 mAh
  • - Android 6.0
Long product name ASUS ZenFone ZE552KL-1A001WW 14 cm (5.5") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 3000 mAh Black, Blue :
The long product name of ASUS ZenFone ZE552KL-1A001WW 14 cm (5.5") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 3000 mAh Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm S625, 4GB RAM, 64GB Flash, WLAN 802.11, BT, LTE, Android 6.0
More>>>
ASUS ZenFone ZE552KL-1A001WW 14 cm (5.5") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 3000 mAh Black, Blue:
The official description of ASUS ZenFone ZE552KL-1A001WW 14 cm (5.5") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 3000 mAh Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for Photography
ZenFone 3 is an agile, exquisite design inspired by the beauty of nature. A glass-and-metal wonder that captures the world with absolute clarity. An extraordinary smartphone for a life less ordinary.

ZenFone 3 Photography Showcase
Exquisite design inspired by the beauty of nature
You’ve never felt diamond-like natural beauty with your whole hand. You’ve never felt precision-sculpted glass on both sides. You’ve never felt the aesthetic joy of Zen’s signature concentric-circle pattern, or the tactile excitement of spun-cut etchings. All this because you’ve never felt ZenFone 3. It’s time your senses felt exquisite design. It’s time for ZenFone 3.

Fine craftsmanship, finest finish
ZenFone 3 is the definition of refined craftsmanship. Encased in contoured Corning® Gorilla® Glass and tapering to a thin 6.16mm edge, ZenFone 3 has a fluid, multi-dimensional design that’s finished with a diamond-cut chamfer. To hold ZenFone 3 is to appreciate a contemporary work of art — the passion of imagination realized.

Wide, bright and packed with detail
ZenFone 3 has a fabulous 5.2-inch or 5.5-inch display with 1920 x 1080 Full HD resolution to show every detail, and intense 600nits brightness for easy viewing under even the brightest light conditions. Indoors or out, everything you view is clear on ZenFone 3. And with an ultra-slim 2.1mm bezel and up to a remarkable 77.3% screen-to-body ratio, it’s more display and less bulk!
* ZenFone 3 display size varies by territory.

Capture reality, fast and steady
Next-generation PixelMaster 3.0 lifts ZenFone 3’s photography far above the smartphone norm. To capture real-world authenticity, PixelMaster 3.0 packs a 16MP camera with the latest Sony® IMX298 sensor, six-element Largan lens with a large f/2.0 aperture, and subject-tracking TriTech auto-focus for variable distance and lighting clarity in just 0.03 seconds — all protected by sapphire glass for literal crystal clarity that’s intensely resistant to scratches and damage. With both optical and electronic image stabilization for blur-free shots and video, color correction sensor for true color photography, and true 4K UHD video recording, forget everything you know about smartphone cameras — the PixelMaster 3.0 revolution is here.

Ultra-fast 0.03s instant focus & subject tracking
ZenFone 3 has something no other smartphone camera has — its exclusive TriTech auto-focus technology. For the first time in the smartphone world, our engineers have combined three focusing technologies — laser, phase detection and continuous auto-focus — into one harmonious system. Resulting a clear focus in just 0.03 seconds in varying conditions, for all scenarios — and at up to ten times (10x) faster than the blink of your eye!

Steadily shot, shake-free photos and videos
While shooting photos, the four-axis optical image stabilizer (OIS) senses and prevents your hand movements from blurring photos. And for videos, a three-axis electronic image stabilizer (EIS) keeps your handheld videos rock steady.

Realistic
Photos like the actual scenes

Photos will appear as realistic as you view them, with deep trench isolation technology preventing photons of light from leaking from one pixel on the sensor to another, resulting in clearer details. The color correction sensor detects unusually-lit subjects and makes them look natural in the resulting photo. These are complemented by the 4x Super Resolution feature which creates a single, extremely detailed photo; and Real-time HDR that properly shows the resulting HDR photo as you frame it.

Performance
Full speed on every front

ZenFone 3’s elegant beauty veils monstrous power, including a 64-bit, 2.0GHz octa-core Snapdragon™ 625 processor, 4GB memory and desktop-grade Adreno™ 506 graphics performance. This powerhouse processor has revolutionary 14nm Fin Field Effect Transistors (FinFETs) to deliver full-on performance while reducing power consumption by 35%. Then, there’s the mobile and wireless speeds. ZenFone 3 has 4G/3G dual-SIM bay for complete flexibility for up to 300Mbps (Category 7) downloads via either card, and the latest 802.11ac technology for Wi-Fi connections that scream at up to 433Mbps. ZenFone 3 even offers accelerated charging, with a five-minute top-up adding two hours of talk time to the powerful 3000mAh battery — and reversible USB-C for any-way-up connectivity convenience!

Touch Security
Fingerprint sensor with so much more

ZenFone 3’s rear fingerprint is perfectly positioned for the way you hold your phone. It unlocks ZenFone 3 in just 0.2 seconds, and does so much more besides.

SonicMaster
Unrivalled smartphone audio with SonicMaster

When you listen with ZenFone 3 you’ll treat your ears to audio that you simply can’t get from other smartphones — because only ZenFone 3 has SonicMaster and High-Res Audio certification. With an advanced five-magnet speaker construction, metal voice coil and expansive sound chamber powered by Smart AMP, you’ll enjoy powerful, emotional audio in every scenario. When it’s time for immersive listening, plug in your favorite compatible headphone or earbuds and experience true High-Res audio quality everywhere you go with ZenFone 3’s studio-grade 24-bit/192kHz playback that’s 4x better than CD quality!

ZenUI 3.0
New interface with added intelligence

Incredible hardware demands spectacular software — and that’s ZenUI 3.0. ZenFone’s sublime front end improves the standard interface in unique ways, and our latest edition includes brand-new ideas to brighten your mobile experience, improve productivity and make everyday life just that little bit more fun. See weather updates with real-time animations, or check the time with a stylish clock widget. Feel the depth of parallax scrolling as you swipe through your apps, and appreciate how the subtle blurry effect keeps your focus on the foreground. ZenUI 3.0 isn’t just an interface — it’s the best friend who accompanies you everywhere.

Game Genie
Game smart, win fast, stream smooth

Game Genie is a brand-new feature of ZenUI 3.0, and one that’s packed with brilliant features to enhance your playtime! Summon the pop-up search window to hunt for tips as you play, use the booster feature to speed up the action, or broadcast your gameplay live via YouTube or Twitch — if you think you’re good enough!

Accessorize your ZenFone 3
We’ve created a whole range of smart accessories that are unique and beautiful as ZenFone 3 itself. ZenFone 3 View Flip Cover is the premium-crafted cover that provides extra protection with a stylish look that fits your personality. ZenPower Pro is an easy-to-carry power bank that packs a high-capacity battery in a play card sized case which quickly puts life to your smartphone. The sleek and clever ZenTripod is a well-built portable prop that keeps ZenFone 3 pointed at the perfect angle to capture clear, shake-free shots with a professional edge!

Next
Sophistication, outside and in

Short summary description ASUS ZenFone ZE552KL-1A001WW 14 cm (5.5") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 3000 mAh Black, Blue:
This short summary of the ASUS ZenFone ZE552KL-1A001WW 14 cm (5.5") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 3000 mAh Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenFone ZE552KL-1A001WW, 14 cm (5.5"), 4 GB, 64 GB, 16 MP, Android 6.0, Black, Blue

Long summary description ASUS ZenFone ZE552KL-1A001WW 14 cm (5.5") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 3000 mAh Black, Blue:
This is an auto-generated long summary of ASUS ZenFone ZE552KL-1A001WW 14 cm (5.5") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 3000 mAh Black, Blue based on the first three specs of the first five spec groups.

ASUS ZenFone ZE552KL-1A001WW. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 625. RAM capacity: 4 GB, RAM type: LPDDR3, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Black, Blue. Weight: 155 g

Display
Display diagonal *
14 cm (5.5")
Screen shape
Flat
Display resolution *
1920 x 1080 pixels
Second display
No
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
625
Processor cores
8
Processor frequency *
2 GHz
64-bit computing
Yes
Processor lithography
14 nm
Storage
RAM capacity *
4 GB
RAM type
LPDDR3
Internal storage capacity *
64 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
128 GB
Camera
Rear camera resolution (numeric) *
16 MP
Rear camera aperture number
2
Front camera type *
Single camera
Front camera resolution (numeric) *
8 MP
Front camera aperture number
2
Rear camera flash *
Yes
Maximum frame rate
30 fps
Video recording modes
720p, 1080p, 2160p
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Image stabilizer
Yes
Night mode
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
MicroSIM + NanoSIM
2G standards
Edge, GSM
3G standards *
DC-HSPA+, HSPA+, WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.2
Network
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
Headphone connectivity
3.5 mm
Design
Form factor *
Bar
Product colour *
Black, Blue
Performance
Video call
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 6.0
App distribution platform
Google Play
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
3000 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
152.6 mm
Depth
77.4 mm
Height
7.69 mm
Weight *
155 g
Certificates
Head SAR (EU)
0.493 W/kg
Body SAR (EU)
1.46 W/kg
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
USB Type-C
Headset included
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-12-08 01:31:18
Uk has collected 143 expert reviews for ASUS ZenFone ZE552KL-1A001WW 14 cm (5.5") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 3000 mAh Black, Blue and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
goldfries.com
Updated:
2016-12-08 01:31:18
Smartphones are plenty these days and many of them aren't impressive, suffice to say the ASUS ZenFone 3 falls under the impressive range of smartphones I come across.I wasn't particularly impressed with the ZenFone 2 thought it's the phone with best price...
Bottom line The ASUS ZenFone 3 retails at RM 1,699 – definitely worth the price when you consider how beautiful it looks, the great specs it has and how well it performs. goldfries rated this product :...
0%
ocaholic.ch.english
Updated:
2016-12-08 01:31:18
With the Zenfone 3, ASUS has a new smartphone in its portfolio, which is available at a competitive price and features a good camera. Overall we're curious to find out whether the Zenfone 3 is capable of convincing in our review. The Zenfone 3 offers a fe...
Bottom line With the Zenfone 3, ASUS created a solid device that is quick and it can be found with a price of 360 Euros on Geizhalseu Apart from that there are a few minor flaws which are mainly linked to the design of the smartphone We liked for instance that the c...
0%
techpinas.com
Updated:
2016-12-08 01:31:18
#TPWriterFellow and DLSU-M Fresh Graduate, Nico Aguila is the self-proclaimed 'official' tech support guy of his friends. Always ready to give you tips and tricks with Android devices as well as pieces of advice on which smartphone or tablet you should ge...
0%
nasilemaktech.com
Updated:
2016-12-11 01:16:00
Last year, we reviewed the critically-acclaimed ZenFone 2. It is by far one of the better smartphones of yesteryear, considering that the price is at about RM1,200. This year, ASUS is stepping up their game with the ZenFone 3. Today, we'll be taking a lot...
Bottom line The ZenFone 3 has many selling points done right, like its camera, screen, specifications, and battery. The materials used are subjective, and so is the slippery glass sandwich design. Personally speaking, there is no denial that the ZenFone 3's design is...
88%
wovow.org
Updated:
2016-12-22 03:21:10
We must recognize that any user who is looking for a midrange Android terminal is not easy. Currently, there are a lot of models aimed at this range. Even some companies that generally do not associate with making smartphones have devices in this market...
Bottom line The Asus ZenFone 3 is a terminal that offers a design that does not go unnoticed and seamlessly combines glass and metal. While it is true that Asus has failed to control the size of the terminal and this could make use of a hand can be uncomfortable, it...
0%
hungrygeeks.ph
Updated:
2017-05-28 01:18:08
ASUS has dropped the prices of both the 5.2-inch and 5.5-inch variant of the ASUS Zenfone 3. Both smartphones received a Php 2,000 price drop which makes the smartphone's new SRP at P14,995 and P16,995 respectively.Both variants have the same hardware exc...
0%
liveatpc.com
Updated:
2017-10-13 01:59:25
honor 8Priced at a RM1,699 for the standard variant, the 5.2-inch honor 8 is equipped with 4GB RAM and 32GB storage, and comes into colours namely Pearl White and Midnight Black. Just add RM200 more and you'll get a storage update of 64GB with premium col...
Bottom line SpecsSpecs honor 8 ZTE Axon 7 ASUS Zenfone 3 OnePlus 3 OPPO F1 PlusDimensions: 145.5 x 71 x 7.45 mmWeight: 153 gOperating system: Android 6.0 MarshmallowDisplay: 5.2-inch LTPS FHD displayProcessor: Hisilicon Kirin 950GPU: Mali-T880 MP4Memory: 32GB Interna...
0%
jamonline.ph
Updated:
2017-11-07 01:24:22
Obviously, I love smartphones. That's why I review smartphones. Duh. Anyway today, we'll be checking out the ASUS Zenfone 3 and the Samsung Galaxy A7 2016. Both are great smartphones for its price so what are we gonna do today? Let's compare them!Hardware...
Bottom line Both smartphones are good. Both smartphones have its own advantages but after reviewing both smartphones, it was clear that the ASUS Zenfone 3 5.5 has more advantages than the Samsung Galaxy A7 2016. Also, the ASUS Zenfone 3 5.5 is much affordable at P18...
0%
androidauthority.com
Updated:
2016-12-08 01:31:18
ASUS first unveiled the mid-range ZenFone range of smartphones in 2014, and with ZenFone 3, the company wants to break away from the budget segment and is looking to increase its market share in the premium segment where it competes with the likes of the...
Good Gorgeous design, Smooth performance, Excellent battery life, Good front and rear camera...
Bad Slightly expensive, Slippery and fingerprint magnet, Large amount of bloatware...
Bottom line The ZenFone 3 looks modest on the specifications sheet, and it will be a mistake to judge it purely by that. It's a reliable daily driver with a brilliant camera and battery life, and damn it looks nice...
82%
techarp.com
Updated:
2016-12-11 01:16:00
The ASUS ZenFone 2 family of smartphones and phablets was notable for its use of Intel Atom processors, as well as their ambidextrous design. While the Intel Atom processors were powerful, they guzzled power and had trouble gaining traction in the smartph...
Bottom line The ZenFone 3 smartphone family represents a concerted effort by ASUS to break into the premium smartphone market. The ASUS ZenFone 3 (ZE552KL) model itself represents the tip of the spear. After all, it is the most affordable variant in the family.Now, w...
0%
gizmochina.com
Updated:
2016-12-24 01:12:16
People usually associate the brand Asus with computers or related accessories but the company has already proven that it is capable of producing some top quality phones. The Zenfone 3 is one of their latest models and it costs about $370. Is it worth the...
Bottom line The Asus Zenfone 3 is quite an interesting phone since it has a midrange-level chipset but the flagship-grade real life performance.Also, the phone has a nice and premium-looking design, excellent display, great audio quality and a very capable cameraEven...
0%
mbreviews.com
Updated:
2018-03-31 01:57:17
Not that long ago, with a budget under 300 dollars you could only afford a borderline-decent smartphone, with a low performance, a weak camera and overall, there was a mile between it and the more expensive, high-end flagship phones. But, a couple of year...
0%
hitechcentury.com
Updated:
2018-04-01 02:03:43
Externally, the casing is lustrously smooth to the touch with excellent tactility and an even heft and weight that makes it a delight to hold. The sides are metal, sandwiched between thin layers of 2.5D Corning Gorilla glass on the front and back. Chrome...
Bottom line ASUS's latest successor to their ZenFone line is a significant step up for them in many ways. Rather than the plasticky designs of its predecessors, the ZenFone 3 sports a flagship-class, bespoke glass and metal build which looks and feels exceptionally c...
82%
topnewreview.com
Updated:
2018-04-06 02:42:41
Smartphones are no longer just a piece of plastic or metal to send message and make calls, in this time and age it has become more than just that. Phones have become cameras, daily planners, alarm clocks, gateway to the internet, and even a fashion statem...
Bottom line The Zenfone 3 is a phone that hits a lot of the right spots, and is definitely a nice phone to have and use.Product...
0%