"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88"
"","","33421764","","ASUS","90AZ0121-M00380","33421764","","Smartphones","1893","ZenFone","","ZE552KL-1A001WW","20240314171800","ICECAT","1","63273","https://images.icecat.biz/img/gallery/33421764_8844379097.jpg","408x650","https://images.icecat.biz/img/gallery_lows/33421764_8844379097.jpg","https://images.icecat.biz/img/gallery_mediums/33421764_8844379097.jpg","https://images.icecat.biz/img/gallery_thumbs/33421764_8844379097.jpg","","","ASUS ZenFone ZE552KL-1A001WW 14 cm (5.5"") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 3000 mAh Black, Blue","Qualcomm S625, 4GB RAM, 64GB Flash, WLAN 802.11, BT, LTE, Android 6.0","ASUS ZenFone ZE552KL-1A001WW, 14 cm (5.5""), 4 GB, 64 GB, 16 MP, Android 6.0, Black, Blue","ASUS ZenFone ZE552KL-1A001WW. Display diagonal: 14 cm (5.5""), Display resolution: 1920 x 1080 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 625. RAM capacity: 4 GB, RAM type: LPDDR3, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Black, Blue. Weight: 155 g","Built for Photography\nZenFone 3 is an agile, exquisite design inspired by the beauty of nature. A glass-and-metal wonder that captures the world with absolute clarity. An extraordinary smartphone for a life less ordinary.\n\nZenFone 3 Photography Showcase\nExquisite design inspired by the beauty of nature\nYou’ve never felt diamond-like natural beauty with your whole hand. You’ve never felt precision-sculpted glass on both sides. You’ve never felt the aesthetic joy of Zen’s signature concentric-circle pattern, or the tactile excitement of spun-cut etchings. All this because you’ve never felt ZenFone 3. It’s time your senses felt exquisite design. It’s time for ZenFone 3.\n\nFine craftsmanship, finest finish\nZenFone 3 is the definition of refined craftsmanship. Encased in contoured Corning® Gorilla® Glass and tapering to a thin 6.16mm edge, ZenFone 3 has a fluid, multi-dimensional design that’s finished with a diamond-cut chamfer. To hold ZenFone 3 is to appreciate a contemporary work of art — the passion of imagination realized.\n\nWide, bright and packed with detail\nZenFone 3 has a fabulous 5.2-inch or 5.5-inch display with 1920 x 1080 Full HD resolution to show every detail, and intense 600nits brightness for easy viewing under even the brightest light conditions. Indoors or out, everything you view is clear on ZenFone 3. And with an ultra-slim 2.1mm bezel and up to a remarkable 77.3% screen-to-body ratio, it’s more display and less bulk!\n* ZenFone 3 display size varies by territory.\n\nCapture reality, fast and steady\nNext-generation PixelMaster 3.0 lifts ZenFone 3’s photography far above the smartphone norm. To capture real-world authenticity, PixelMaster 3.0 packs a 16MP camera with the latest Sony® IMX298 sensor, six-element Largan lens with a large f/2.0 aperture, and subject-tracking TriTech auto-focus for variable distance and lighting clarity in just 0.03 seconds — all protected by sapphire glass for literal crystal clarity that’s intensely resistant to scratches and damage. With both optical and electronic image stabilization for blur-free shots and video, color correction sensor for true color photography, and true 4K UHD video recording, forget everything you know about smartphone cameras — the PixelMaster 3.0 revolution is here.\n\nUltra-fast 0.03s instant focus & subject tracking\nZenFone 3 has something no other smartphone camera has — its exclusive TriTech auto-focus technology. For the first time in the smartphone world, our engineers have combined three focusing technologies — laser, phase detection and continuous auto-focus — into one harmonious system. Resulting a clear focus in just 0.03 seconds in varying conditions, for all scenarios — and at up to ten times (10x) faster than the blink of your eye!\n\nSteadily shot, shake-free photos and videos\nWhile shooting photos, the four-axis optical image stabilizer (OIS) senses and prevents your hand movements from blurring photos. And for videos, a three-axis electronic image stabilizer (EIS) keeps your handheld videos rock steady. \n\nRealistic\nPhotos like the actual scenes\nPhotos will appear as realistic as you view them, with deep trench isolation technology preventing photons of light from leaking from one pixel on the sensor to another, resulting in clearer details. The color correction sensor detects unusually-lit subjects and makes them look natural in the resulting photo. These are complemented by the 4x Super Resolution feature which creates a single, extremely detailed photo; and Real-time HDR that properly shows the resulting HDR photo as you frame it.\n\nPerformance\nFull speed on every front\nZenFone 3’s elegant beauty veils monstrous power, including a 64-bit, 2.0GHz octa-core Snapdragon™ 625 processor, 4GB memory and desktop-grade Adreno™ 506 graphics performance. This powerhouse processor has revolutionary 14nm Fin Field Effect Transistors (FinFETs) to deliver full-on performance while reducing power consumption by 35%. Then, there’s the mobile and wireless speeds. ZenFone 3 has 4G/3G dual-SIM bay for complete flexibility for up to 300Mbps (Category 7) downloads via either card, and the latest 802.11ac technology for Wi-Fi connections that scream at up to 433Mbps. ZenFone 3 even offers accelerated charging, with a five-minute top-up adding two hours of talk time to the powerful 3000mAh battery — and reversible USB-C for any-way-up connectivity convenience!\n\nTouch Security\nFingerprint sensor with so much more\nZenFone 3’s rear fingerprint is perfectly positioned for the way you hold your phone. It unlocks ZenFone 3 in just 0.2 seconds, and does so much more besides.\n\nSonicMaster\nUnrivalled smartphone audio with SonicMaster\nWhen you listen with ZenFone 3 you’ll treat your ears to audio that you simply can’t get from other smartphones — because only ZenFone 3 has SonicMaster and High-Res Audio certification. With an advanced five-magnet speaker construction, metal voice coil and expansive sound chamber powered by Smart AMP, you’ll enjoy powerful, emotional audio in every scenario. When it’s time for immersive listening, plug in your favorite compatible headphone or earbuds and experience true High-Res audio quality everywhere you go with ZenFone 3’s studio-grade 24-bit/192kHz playback that’s 4x better than CD quality!\n\nZenUI 3.0\nNew interface with added intelligence\nIncredible hardware demands spectacular software — and that’s ZenUI 3.0. ZenFone’s sublime front end improves the standard interface in unique ways, and our latest edition includes brand-new ideas to brighten your mobile experience, improve productivity and make everyday life just that little bit more fun. See weather updates with real-time animations, or check the time with a stylish clock widget. Feel the depth of parallax scrolling as you swipe through your apps, and appreciate how the subtle blurry effect keeps your focus on the foreground. ZenUI 3.0 isn’t just an interface — it’s the best friend who accompanies you everywhere.\n\nGame Genie\nGame smart, win fast, stream smooth\nGame Genie is a brand-new feature of ZenUI 3.0, and one that’s packed with brilliant features to enhance your playtime! Summon the pop-up search window to hunt for tips as you play, use the booster feature to speed up the action, or broadcast your gameplay live via YouTube or Twitch — if you think you’re good enough!\n\nAccessorize your ZenFone 3\nWe’ve created a whole range of smart accessories that are unique and beautiful as ZenFone 3 itself. ZenFone 3 View Flip Cover is the premium-crafted cover that provides extra protection with a stylish look that fits your personality. ZenPower Pro is an easy-to-carry power bank that packs a high-capacity battery in a play card sized case which quickly puts life to your smartphone. The sleek and clever ZenTripod is a well-built portable prop that keeps ZenFone 3 pointed at the perfect angle to capture clear, shake-free shots with a professional edge!\n\nNext\nSophistication, outside and in","https://images.icecat.biz/img/gallery/33421764_8844379097.jpg|https://images.icecat.biz/img/gallery/33421764_1966912269.jpg|https://images.icecat.biz/img/gallery/33421764_8611257294.jpg|https://images.icecat.biz/img/gallery/33421764_2637711291.jpg|https://images.icecat.biz/img/gallery/33421764_3890414056.jpg|https://images.icecat.biz/img/gallery/33421764_0375169798.jpg","408x650|235x600|584x600|600x600|4742x2720|5000x2695","|||||","","","","","","","","","","","Display","Display diagonal: 14 cm (5.5"")","Display resolution: 1920 x 1080 pixels","Screen shape: Flat","Second display: No","Processor","Processor family: Qualcomm Snapdragon","Processor model: 625","Processor frequency: 2 GHz","Processor cores: 8","64-bit computing: Yes","Processor lithography: 14 nm","Storage","RAM capacity: 4 GB","Internal storage capacity: 64 GB","Compatible memory cards: MicroSD (TransFlash)","RAM type: LPDDR3","Maximum memory card size: 128 GB","Camera","Rear camera type: Single camera","Rear camera resolution (numeric): 16 MP","Front camera type: Single camera","Front camera resolution (numeric): 8 MP","Rear camera flash: Yes","Rear camera aperture number: 2","Front camera aperture number: 2","Maximum frame rate: 30 fps","Video recording modes: 720p, 1080p, 2160p","Auto focus: Yes","Video recording: Yes","Image stabilizer: Yes","Night mode: Yes","Network","SIM card capability: Dual SIM","Mobile network generation: 4G","SIM card type: MicroSIM + NanoSIM","3G standards: DC-HSPA+, HSPA+, WCDMA","4G standard: LTE","Wi-Fi: Yes","Bluetooth: Yes","2G standards: Edge, GSM","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Bluetooth version: 4.2","2G bands (primary SIM): 850,900,1800,1900 MHz","Subscription","Subscription type: No subscription","Ports & interfaces","USB port: Yes","USB connector type: USB Type-C","Headphone connectivity: 3.5 mm","Design","Form factor: Bar","Product colour: Black, Blue","Performance","Video call: Yes","Navigation","Position location: Yes","Assisted GPS (A-GPS): Yes","GLONASS: Yes","Electronic compass: Yes","Software","Platform: Android","Operating system installed: Android 6.0","App distribution platform: Google Play","Battery","Battery capacity: 3000 mAh","Battery technology: Lithium Polymer (LiPo)","Sensors","Proximity sensor: Yes","Accelerometer: Yes","Ambient light sensor: Yes","Gyroscope: Yes","Orientation sensor: Yes","Weight & dimensions","Weight: 155 g","Width: 152.6 mm","Depth: 77.4 mm","Height: 7.69 mm","Certificates","Head SAR (EU): 0.493 W/kg","Body SAR (EU): 1.46 W/kg","Packaging content","Quick start guide: Yes","Warranty card: Yes","Cables included: USB Type-C","Headset included: Yes","Other features","Touchscreen: Yes"