ASUS logo

ASUS ZenFone Go ZE500TG 12.7 cm (5") Dual SIM Android 5.1 3G Micro-USB B 2 GB 8 GB 2070 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71190
Info modified on:
27 Feb 2024, 13:59:10
Short summary description ASUS ZenFone Go ZE500TG 12.7 cm (5") Dual SIM Android 5.1 3G Micro-USB B 2 GB 8 GB 2070 mAh Black:

ASUS ZenFone Go ZE500TG, 12.7 cm (5"), 2 GB, 8 GB, 8 MP, Android 5.1, Black

Long summary description ASUS ZenFone Go ZE500TG 12.7 cm (5") Dual SIM Android 5.1 3G Micro-USB B 2 GB 8 GB 2070 mAh Black:

ASUS ZenFone Go ZE500TG. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6580. RAM capacity: 2 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2070 mAh. Product colour: Black. Weight: 135 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.