ASUS ZenFone Selfie ZD551KL-1B455WW, 14 cm (5.5"), 3 GB, 32 GB, 13 MP, Android 5.0, White
ASUS ZenFone Selfie ZD551KL-1B455WW. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: 615. RAM capacity: 3 GB, RAM type: LPDDR3, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 3000 mAh. Product colour: White. Weight: 170 g