ASUS logo

ASUS ZenFone 4 A400CG-1A356RUS 10.2 cm (4") Dual SIM Android 4.3 3G Micro-USB 1 GB 8 GB Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22509
Info modified on:
14 Mar 2024, 17:35:17
Short summary description ASUS ZenFone 4 A400CG-1A356RUS 10.2 cm (4") Dual SIM Android 4.3 3G Micro-USB 1 GB 8 GB Black:

ASUS ZenFone 4 A400CG-1A356RUS, 10.2 cm (4"), 1 GB, 8 GB, 5 MP, Android 4.3, Black

Long summary description ASUS ZenFone 4 A400CG-1A356RUS 10.2 cm (4") Dual SIM Android 4.3 3G Micro-USB 1 GB 8 GB Black:

ASUS ZenFone 4 A400CG-1A356RUS. Display diagonal: 10.2 cm (4"), Display resolution: 800 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Intel Atom®, Processor model: Z2520. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.3. Product colour: Black. Weight: 115 g

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.