ASUS logo

ASUS ZenFone Max Plus ZB570TL-4G035WW 14.5 cm (5.7") Dual SIM Android 7.0 4G Micro-USB 3 GB 32 GB 4130 mAh Black, Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45913
Info modified on:
14 Mar 2024, 19:51:23
Short summary description ASUS ZenFone Max Plus ZB570TL-4G035WW 14.5 cm (5.7") Dual SIM Android 7.0 4G Micro-USB 3 GB 32 GB 4130 mAh Black, Gold:

ASUS ZenFone Max Plus ZB570TL-4G035WW, 14.5 cm (5.7"), 3 GB, 32 GB, 16 MP, Android 7.0, Black, Gold

Long summary description ASUS ZenFone Max Plus ZB570TL-4G035WW 14.5 cm (5.7") Dual SIM Android 7.0 4G Micro-USB 3 GB 32 GB 4130 mAh Black, Gold:

ASUS ZenFone Max Plus ZB570TL-4G035WW. Display diagonal: 14.5 cm (5.7"), Display resolution: 2160 x 1080 pixels. Processor frequency: 1.5 GHz, Processor family: MediaTek, Processor model: MT6750T. RAM capacity: 3 GB, RAM type: LPDDR3, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 4130 mAh. Product colour: Black, Gold. Weight: 160 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.