ASUS ZenFone 4 Max ZC554KL, 14 cm (5.5"), 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, Black
ASUS ZenFone 4 Max ZC554KL. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor family: Qualcomm Snapdragon, Processor model: 425. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Black. Weight: 181 g