ASUS logo

ASUS PadFone Infinity A86 12.7 cm (5") Android 4.2.2 4G 2 GB 16 GB 2400 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45649
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS PadFone Infinity A86 12.7 cm (5") Android 4.2.2 4G 2 GB 16 GB 2400 mAh Black:

ASUS PadFone Infinity A86, 12.7 cm (5"), 2 GB, 16 GB, 13 MP, Android 4.2.2, Black

Long summary description ASUS PadFone Infinity A86 12.7 cm (5") Android 4.2.2 4G 2 GB 16 GB 2400 mAh Black:

ASUS PadFone Infinity A86. Display diagonal: 12.7 cm (5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 800. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 4.2.2. Battery capacity: 2400 mAh. Product colour: Black. Weight: 145 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.