location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P P552W handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 105 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P552W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AP5Q1AITI03C2163Z
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P P552W handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 105 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - 0.256 GB
  • - 0.624 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 2 MP
  • - Phone function
  • - Lithium-Ion (Li-Ion) 1100 mAh
  • - Black
Long product name ASUS P P552W handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 105 g Black :
The long product name of ASUS P P552W handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 105 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P552W, GPS, 256MB, 2.8" TFT LCD, 65000, 240 x 320, 105g
More>>>
ASUS P P552W handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 105 g Black:
The official description of ASUS P P552W handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 105 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Revolutionize the way you work, communicate and play with the Glide-enabled ASUS P552w.

Have the world at your fingertips with the ASUS P552w, the world's first PDA phone to feature Glide, an innovative and intuitive touch-responsive user interface that makes every navigational action—such as selecting, zooming, scrolling, and flipping—a stroke of genius. With its cutting-edge Gester technology, you'll be able to flip through your photo collection, tuck into the latest newsfeeds, or listen to the latest hits on the preinstalled jukebox with just a few simple flicks of your fingers. The ASUS P552w is a true mobile entertainment powerhouse, armed with 3.5G HSDPA (3.6 Mbps) connectivity for ultra-fast streaming and a benchmark-busting 624 MHz processor that enables silky smooth video playback. The ASUS P552w. Put your finger on pure power.

Strokes of Genius
Underpinning the ASUS P552w's revolutionary touch-responsive user interface is its cutting-edge Gester technology that enables you to perform a variety of navigational actions easily through simple flicks of your fingers. Incorporated into Glide are also applications that enable you to access a wide range of functions such as looking up the latest news, checking the weather forecast, viewing photo slideshows and listening to music with a just few finger taps. These applications, dubbed Multi-Home, Anytime Launcher, EziPhoto, and EziMusic, give the expression "the world at your fingertips" a whole new meaning.

Unprecedented Processing Power, Speed and Connectivity
The ASUS P552w boasts one of the most powerful CPUs (624 MHz) on the market today. Apart from posting exceptional Vsbenchmark scores, the ASUS P552w's real-world results are equally tangible—applications and games run noticeably faster and video frame rates are markedly smoother. The ASUS P552w also features 3.5G HSDPA (3.6 Mbps) connectivity for the fastest Internet browsing, file sharing and TV program-streaming experience possible. Furthermore, it offers Bluetooth, WLAN 802.11b/g, GPS, USB and other connectivity standards to enable easy data transfers to and from other devices.

EziPhoto, EziMusic and Other Applications
The ASUS P552w comes preinstalled with applications that allow you to get an easy handle on entertainment. The most exciting of these are EziPhoto and EziMusic. EziPhoto enables you to flip through your photo collection with your fingertips, akin to how you would with a real album. It also has a Calendar option which organizes and displays the thumbnails of photos you have taken according to the dates in which they were snapped, allowing you to relive those moments in chronological order at a single glance. EziMusic offers an attractive interactive interface—complete with exciting animations—for you to play and manage your music, performing each task with colorful aplomb. The ASUS P552w also houses applications that enable easy access to web content like RSS newsfeeds, YouTube movies and photos on Flickr, ensuring that you have a full complement of entertainment options to choose from while out of the house or office.

Short summary description ASUS P P552W handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 105 g Black:
This short summary of the ASUS P P552W handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 105 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P P552W, 7.11 cm (2.8"), 240 x 320 pixels, TFT, 65536 colours, 0.256 GB, 0.128 GB

Long summary description ASUS P P552W handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 105 g Black:
This is an auto-generated long summary of ASUS P P552W handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 105 g Black based on the first three specs of the first five spec groups.

ASUS P P552W. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB, Flash memory: 0.128 GB. Processor frequency: 0.624 GHz

Display
Display
TFT
Display diagonal *
7.11 cm (2.8")
Display resolution *
240 x 320 pixels
Display number of colours
65536 colours
Memory
Internal memory *
0.256 GB
Flash memory *
0.128 GB
Processor
Processor frequency *
0.624 GHz
Network
Bluetooth *
Yes
Bluetooth version
2.0+EDR
GPS Performance
GPS (satellite) *
Yes
GPS receiver
SiRF StarIII
Camera
Built-in camera *
Yes
Rear camera resolution (numeric)
2 MP
Video
Video compression formats
MPEG4
Ports & interfaces
I/O ports
WLAN 802.11b/g, USB 1.1
Interface
WLAN 802.11b/g, USB v1.1, Bluetooth V2.0+EDR
Performance
Product colour *
Black
Phone function *
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Power
Battery capacity *
1100 mAh
Battery type
3G/2G
Battery technology
Lithium-Ion (Li-Ion)
Talk time
3 h
Standby time
300 h
Weight & dimensions
Weight *
105 g
Width
10.2 mm
Depth
1.45 mm
Height
6.05 mm
Technical details
Memory type
Flash
Other features
Playback formats
MP3,WMA,AAC,AAC+,3GP
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 18:26:37
Uk has collected 16 expert reviews for ASUS P P552W handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 105 g Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
asiaone.com
Updated:
2011-09-25 18:26:37
ASUS is a name you associate with laptops - especially its trailblazing Eee PC mini-notebook line - and motherboards.The company now wants to be in the crowded mobile phone space.The Asus P552w, launched last November, is its attempt at a functional to...
Bottom line In the cut-throat mobile phone space, mediocre is not enough. The best accolade I would give to the Asus P552w is that it is one of the cheapest mid-range touch phones out there...
0%
ld2.ciol.com
Updated:
2011-09-25 18:26:37
In keeping with all the hubbub about intuitive touch control on mobile devices, the new Asus P552w incorporates some cool new features. 'Glide 3D', is Asus's answer to HTC's TouchFlo. It looks alright, but doesn't work as smoothly as I was hoping...
0%
techtree.com
Updated:
2011-09-25 18:26:37
In the past we have seen the Asus P320 pitted against the Touch from HTC, however, we found the HTC Touch to be a better option. Now, we take a look at the Asus P552w that is again being projected as a competitor to the HTC Touch. Though this has a sna...
Good Powerful Processor (624MHz), Light, 2.8-inch screen, Finger Gesture, Windows Mobile 6.1.
Bad Basic Software Bundle, No memory card, Poor Headset output, Very Expensive.
Bottom line The Asus P552w is priced around Rs.27,900 with a 1- year warranty. The phone is overly priced, which does not make it worth recommending. Its not just the price but also the features that are not up to the mark while talking of high-end phones. This...
60%
techtree.com
Updated:
2011-09-25 18:26:37
In the past we have seen the Asus P320 pitted against the Touch from HTC, however, we found the HTC Touch to be a better option. Now, we take a look at the Asus P552w that is again being projected as a competitor to the HTC Touch. Though this has a sna...
Good Powerful Processor (624MHz), Light, 2.8-inch screen, Finger Gesture, Windows Mobile 6.1.
Bad Basic Software Bundle, No memory card, Poor Headset output, Very Expensive.
Bottom line The Asus P552w is priced around Rs.27,900 with a 1- year warranty. The phone is overly priced, which does not make it worth recommending. Its not just the price but also the features that are not up to the mark while talking of high-end phones. This...
60%
hardwarezone.com.sg
Updated:
2011-09-25 18:26:37
We can guess what the comments would be when you first lay eyes upon the ASUS P552w. Doesnt it look familiar to a certain other device? In this case, we do share your sentiments, but we should also pay attention to the details and judge not a boo...
0%