ASUS logo

ASUS ZenFone 3 Ultra ZU680KL-2H015A 17.3 cm (6.8") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 4600 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41887
Info modified on:
14 Mar 2024, 19:51:28
Short summary description ASUS ZenFone 3 Ultra ZU680KL-2H015A 17.3 cm (6.8") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 4600 mAh Grey:

ASUS ZenFone 3 Ultra ZU680KL-2H015A, 17.3 cm (6.8"), 4 GB, 64 GB, 32 MP, Android 6.0, Grey

Long summary description ASUS ZenFone 3 Ultra ZU680KL-2H015A 17.3 cm (6.8") Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 4600 mAh Grey:

ASUS ZenFone 3 Ultra ZU680KL-2H015A. Display diagonal: 17.3 cm (6.8"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 652. RAM capacity: 4 GB, RAM type: LPDDR3, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 32 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 4600 mAh. Product colour: Grey. Weight: 233 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.