ASUS logo

ASUS ROG Phone 5 ZS673KS-1A014EU 17.2 cm (6.78") Dual SIM Android 11 5G USB Type-C 16 GB 256 GB 6000 mAh Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112701
Info modified on:
27 Jan 2025, 15:27:05
Short summary description ASUS ROG Phone 5 ZS673KS-1A014EU 17.2 cm (6.78") Dual SIM Android 11 5G USB Type-C 16 GB 256 GB 6000 mAh Black:

ASUS ROG Phone 5 ZS673KS-1A014EU, 17.2 cm (6.78"), 16 GB, 256 GB, 64 MP, Android 11, Black

Long summary description ASUS ROG Phone 5 ZS673KS-1A014EU 17.2 cm (6.78") Dual SIM Android 11 5G USB Type-C 16 GB 256 GB 6000 mAh Black:

ASUS ROG Phone 5 ZS673KS-1A014EU. Display diagonal: 17.2 cm (6.78"), Display resolution: 2448 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 888. RAM capacity: 16 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 6000 mAh. Product colour: Black. Weight: 239 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.