ASUS logo

ASUS M530W handheld mobile computer 6.1 cm (2.4") 240 x 320 pixels 135 g Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27740
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS M530W handheld mobile computer 6.1 cm (2.4") 240 x 320 pixels 135 g Black:

ASUS M530W, 6.1 cm (2.4"), 240 x 320 pixels, TFT, 65536 colours, 0.256 GB, SDRAM

Long summary description ASUS M530W handheld mobile computer 6.1 cm (2.4") 240 x 320 pixels 135 g Black:

ASUS M530W. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB. Processor frequency: 0.416 GHz. Keyboard layout: QWERTY

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.