ASUS logo

ASUS MyPal A626 Pocket PC handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 158 g

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73348
Info modified on:
18 Oct 2019, 18:17:44
Short summary description ASUS MyPal A626 Pocket PC handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 158 g:

ASUS MyPal A626 Pocket PC, 8.89 cm (3.5"), 240 x 320 pixels, LCD, 65536 colours, 0.064 GB, 0.128 GB

Long summary description ASUS MyPal A626 Pocket PC handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 158 g:

ASUS MyPal A626 Pocket PC. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB. Processor frequency: 0.312 GHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.