ASUS logo

ASUS P535, CZ handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 140 g White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66319
Info modified on:
18 Jan 2024, 17:32:02
Short summary description ASUS P535, CZ handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 140 g White:

ASUS P535, CZ, 7.11 cm (2.8"), 240 x 320 pixels, TFT, 65536 colours, 0.064 GB, 0.256 GB

Long summary description ASUS P535, CZ handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 140 g White:

ASUS P535, CZ. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.256 GB, Compatible memory cards: MiniSD. Processor frequency: 0.52 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.