ASUS logo

ASUS O!Play HDP-R1 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22117
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS O!Play HDP-R1 Black:

ASUS O!Play HDP-R1, Black, BMP, GIF, PNG, H.264, VC-1, SMI, SRT, SSA, SUB, AAC, AIFF, FLAC, MP3, OGG, WAV, 12VDC, 2A

Long summary description ASUS O!Play HDP-R1 Black:

ASUS O!Play HDP-R1. Product colour: Black, Image formats supported: BMP, GIF, PNG, Video compression formats: H.264, VC-1. Power requirements: 12VDC, 2A, Power consumption (typical): 10 W. Dimensions (WxDxH): 181 x 125.3 x 47.7 mm. Connectivity technology: Wired, I/O ports: 1 x eSATA/USB2.0 combo

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.