ASUS My Cinema-U3000 Hybrid, Analog, DVB-T, USB, 32 MB, 1024 MB, Pentium IV 2.6GHz, CD-ROM DirectX 9
ASUS My Cinema-U3000 Hybrid. TV tuner type: Analog, DVB-T. Interface type: USB. Minimum RAM: 32 MB, Minimum storage drive space: 1024 MB, Minimum processor: Pentium IV 2.6GHz. Minimum system requirements: CD-ROM DirectX 9, Compatible operating systems: Windows XP/Vista