ASUS My Cinema-U3000 Mini, DVB-T, USB, 256 MB, 1024 MB, Pentium M 1.3GHz, DirectX 9
ASUS My Cinema-U3000 Mini. TV tuner type: DVB-T. Interface type: USB. Minimum RAM: 256 MB, Minimum storage drive space: 1024 MB, Minimum processor: Pentium M 1.3GHz. Minimum system requirements: DirectX 9, Compatible operating systems: Windows XP Windows MCE