ASUS logo

ASUS Rog Orion Headset Wired Head-band Gaming Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127471
Info modified on:
14 Feb 2025, 15:55:37
Short summary description ASUS Rog Orion Headset Wired Head-band Gaming Black, Red:

ASUS Rog Orion, Wired, Gaming, 20 - 20000 Hz, 268 g, Headset, Black, Red

Long summary description ASUS Rog Orion Headset Wired Head-band Gaming Black, Red:

ASUS Rog Orion. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2.5 m. Weight: 268 g. Product colour: Black, Red

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.