ASUS logo

ASUS HS-101 Headset Wired Calls/Music Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31213
Info modified on:
14 Sept 2021, 18:12:00
Short summary description ASUS HS-101 Headset Wired Calls/Music Black:

ASUS HS-101, Wired, 20 - 20000 Hz, Calls/Music, Headset, Black

Long summary description ASUS HS-101 Headset Wired Calls/Music Black:

ASUS HS-101. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.