ASUS logo

ASUS XONAR U3 2.0 channels USB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233601
Info modified on:
07 Aug 2020, 04:03:28
Short summary description ASUS XONAR U3 2.0 channels USB:

ASUS XONAR U3, 2.0 channels, 16 bit, 105 dB, USB

Long summary description ASUS XONAR U3 2.0 channels USB:

ASUS XONAR U3. Audio output channels: 2.0 channels, Audio quality: 16 bit, Line-out Signal-to-Noise Ratio (SNR): 105 dB. Host interface: USB. Dolby technologies: Dolby Digital Live, Dolby Headphone, Dolby Pro-Logic IIx, Dolby Virtual Speaker, Cables included: USB. Width: 30.6 mm, Depth: 79.5 mm. Audio system maximum sampling rate: 48 kHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.