ASUS logo

ASUS Xonar DSX Internal 7.1 channels PCI-E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93989
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS Xonar DSX Internal 7.1 channels PCI-E:

ASUS Xonar DSX, 7.1 channels, Internal, 24 bit, 107 dB, PCI-E

Long summary description ASUS Xonar DSX Internal 7.1 channels PCI-E:

ASUS Xonar DSX. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 107 dB. Host interface: PCI-E. Chipset: Asus AV66, Audio decoders: DTS, DTS Neo:6. Width: 167.6 mm, Depth: 64.4 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.