ASUS logo

ASUS Xonar Essence STX Internal PCI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64156
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS Xonar Essence STX Internal PCI:

ASUS Xonar Essence STX, Internal, 24 bit, 124 dB, PCI

Long summary description ASUS Xonar Essence STX Internal PCI:

ASUS Xonar Essence STX. Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 124 dB, Line-in Signal-to-Noise Ratio (SNR): 118 dB. Host interface: PCI. Dolby technologies: Dolby Digital Live, Dolby Headphone, Dolby Pro-Logic IIx, Dolby Virtual Speaker, Cables included: RCA. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Minimum RAM: 256 MB, Minimum processor: Intel Pentium4 1.4GHz, AMD Athlon 1400 CPU

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.