ASUS logo

ASUS Xonar D1 Internal 7.1 channels PCI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119258
Info modified on:
03 Aug 2022, 10:58:24
Short summary description ASUS Xonar D1 Internal 7.1 channels PCI:

ASUS Xonar D1, 7.1 channels, Internal, 24 bit, 116 dB, PCI

Long summary description ASUS Xonar D1 Internal 7.1 channels PCI:

ASUS Xonar D1. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 116 dB. Host interface: PCI. Dolby technologies: Dolby Digital Live, Dolby Headphone, Dolby Home Theater v3, Dolby Pro-Logic IIx, Dolby Virtual..., Chipset: ASUS AV100, Compatibility: DirectSound3D GX 2.0 & 1.0 / DirectSound HW / DirectSound SW / A3D 1.0. Windows operating systems supported: Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista.... Minimum RAM: 256 MB, Minimum processor: Intel Pentium 4 1.4GHz / AMD Athlon 1400

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.