ASUS logo

ASUS Lamborghini 750GB external hard drive 5400 RPM 2.5" USB 2.0 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31935
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Lamborghini 750GB external hard drive 5400 RPM 2.5" USB 2.0 Black:

ASUS Lamborghini 750GB, 750 GB, 2.5", 2.0, 5400 RPM, Black

Long summary description ASUS Lamborghini 750GB external hard drive 5400 RPM 2.5" USB 2.0 Black:

ASUS Lamborghini 750GB. HDD capacity: 750 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.