ASUS logo

ASUS U2000 keyboard Mouse included Home/Office USB QWERTY Spanish Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110074
Info modified on:
02 Jun 2025, 16:12:28
Short summary description ASUS U2000 keyboard Mouse included Home/Office USB QWERTY Spanish Black:

ASUS U2000, Wired, USB, Membrane, QWERTY, Black, Mouse included

Long summary description ASUS U2000 keyboard Mouse included Home/Office USB QWERTY Spanish Black:

ASUS U2000. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY. Cable length: 1.5 m. Recommended usage: Home/Office. Product colour: Black. Mouse included

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.