ASUS U2000, Full-size (100%), Wired, USB, QWERTZ, Black, Mouse included
ASUS U2000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ. Product colour: Black. Mouse included