ASUS U2000, Full-size (100%), Wired, USB, Mechanical, Black, Mouse included
ASUS U2000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Recommended usage: Universal. Product colour: Black. Mouse included