ASUS logo

ASUS TA-K51 Midi Tower Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70046
Info modified on:
21 Apr 2020, 11:28:07
Short summary description ASUS TA-K51 Midi Tower Black, Silver:

ASUS TA-K51, Midi Tower, PC, Black, Silver, ATX, micro ATX, 180 mm, 430 mm

Long summary description ASUS TA-K51 Midi Tower Black, Silver:

ASUS TA-K51. Form factor: Midi Tower, Type: PC, Product colour: Black, Silver. Width: 180 mm, Depth: 430 mm, Height: 408 mm. Internal drive bays: 5 x 3.5", External drive bays: 4 x 5.25", 1 x 3.5"

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.