ASUS TF201/TF700 Mobile Dock, Docking, Gold, SD, Asus, Eee Pad Transformer Prime TF201/TF700, 263 mm
ASUS TF201/TF700 Mobile Dock. Connectivity technology: Docking. Product colour: Gold, Compatible memory cards: SD, Brand compatibility: Asus. Width: 263 mm, Depth: 180.8 mm, Height: 8 mm. Battery type: 22Wh Li-Po