ASUS logo

ASUS Z9PE-D8 WS Intel® C602 LGA 2011 (Socket R) SSI EEB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133953
Info modified on:
30 Oct 2024, 13:05:56
Short summary description ASUS Z9PE-D8 WS Intel® C602 LGA 2011 (Socket R) SSI EEB:

ASUS Z9PE-D8 WS, Intel, LGA 2011 (Socket R), E5-2600, 4, 6, 8, 10, 12, 6.4,7.2,8 GT/s, DDR3-SDRAM

Long summary description ASUS Z9PE-D8 WS Intel® C602 LGA 2011 (Socket R) SSI EEB:

ASUS Z9PE-D8 WS. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Intel Xeon series: E5-2600. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, 3-Way SLI, 4-Way CrossFireX, 4-Way SLI, Quad-GPU.... USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1, 2

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.