ASUS logo

ASUS Z8PE-D12X Intel® 5520 Socket B (LGA 1366) SSI EEB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17255
Info modified on:
30 Oct 2024, 13:08:52
Short summary description ASUS Z8PE-D12X Intel® 5520 Socket B (LGA 1366) SSI EEB:

ASUS Z8PE-D12X, Socket B (LGA 1366), 96 GB, ECC, 800,1066,1333 MHz, 0, 1, 5, 10, Intel® 82574L

Long summary description ASUS Z8PE-D12X Intel® 5520 Socket B (LGA 1366) SSI EEB:

ASUS Z8PE-D12X. Processor socket: Socket B (LGA 1366). Maximum internal memory: 96 GB, ECC сompatibility: ECC, Supported memory clock speeds: 800,1066,1333 MHz. RAID levels: 0, 1, 5, 10. LAN controller: Intel® 82574L. Motherboard form factor: SSI EEB, Motherboard chipset: Intel® 5520

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.