ASUS logo

ASUS PSCH-sr/sata Intel® E7210 Socket 478 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76126
Info modified on:
30 Oct 2024, 13:06:49
Short summary description ASUS PSCH-sr/sata Intel® E7210 Socket 478 ATX:

ASUS PSCH-sr/sata, Intel, Socket 478, 800 MHz, ECC, 8 MB, Intel 82547GI SCA GBX1 / Intel 82541GI 32-bit Gb x 1

Long summary description ASUS PSCH-sr/sata Intel® E7210 Socket 478 ATX:

ASUS PSCH-sr/sata. Processor manufacturer: Intel, Processor socket: Socket 478, Processor system buses supported: 800 MHz. ECC сompatibility: ECC. Maximum graphics card memory: 8 MB. Networking features: Intel 82547GI SCA GBX1 / Intel 82541GI 32-bit Gb x 1. Motherboard form factor: ATX, Motherboard chipset: Intel® E7210, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.