ASUS logo

ASUS M5A99X EVO R2.0 AMD 990X Socket AM3+ ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75227
Info modified on:
30 Oct 2024, 13:04:51
Short summary description ASUS M5A99X EVO R2.0 AMD 990X Socket AM3+ ATX:

ASUS M5A99X EVO R2.0, AMD, Socket AM3+, AMD Phenom FX, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, AMD Phenom..., 5.2 GT/s, DDR3-SDRAM, 32 GB

Long summary description ASUS M5A99X EVO R2.0 AMD 990X Socket AM3+ ATX:

ASUS M5A99X EVO R2.0. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom FX, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, AMD Phenom.... Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111F

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.